Vishay Intertechnology, Inc. RES 777 OHM 1/20W 1% AXIAL RN50C7770FB14

Description
RES 777ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 777ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 777 OHM 1/20W 1% AXIAL - RN50C7770FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 777 OHM 1/20W 1% AXIAL
RN50C7770FB14
RES 777 OHM 1/20W 1% AXIAL RN50C7770FB14
RES 777ohm 1/20W 1% AXIAL

RES 777ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C7770FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C7770FB14-ND
Through Hole Resistors RN50C7770FB14-ND
777 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

777 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C7770FB14 RN50C7770FB14-ND
Product Name RES 777 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 777 ohms 777 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers