Vishay Intertechnology, Inc. RES 7.5K OHM 1/20W .1% AXIAL RN50C7501BR36

Description
RES 7.5Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1/20W .1% AXIAL - RN50C7501BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/20W .1% AXIAL
RN50C7501BR36
RES 7.5K OHM 1/20W .1% AXIAL RN50C7501BR36
RES 7.5Kohm 1/20W .1% AXIAL

RES 7.5Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C7501BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C7501BR36-ND
Through Hole Resistors RN50C7501BR36-ND
7.5 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.5 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C7501BR36 RN50C7501BR36-ND
Product Name RES 7.5K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details