Vishay Intertechnology, Inc. RES 732 OHM 1/20W .1% AXIAL RN50C7320BBSL

Description
RES 732ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 732ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1/20W .1% AXIAL - RN50C7320BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1/20W .1% AXIAL
RN50C7320BBSL
RES 732 OHM 1/20W .1% AXIAL RN50C7320BBSL
RES 732ohm 1/20W .1% AXIAL

RES 732ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C7320BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C7320BBSL-ND
Through Hole Resistors RN50C7320BBSL-ND
732 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

732 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C7320BBSL RN50C7320BBSL-ND
Product Name RES 732 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732 ohms 732 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details