Vishay Intertechnology, Inc. RES 71.5K OHM 1/20W 1% AXIAL RN50C7152FRSL

Description
RES 71.5Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 71.5Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1/20W 1% AXIAL - RN50C7152FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/20W 1% AXIAL
RN50C7152FRSL
RES 71.5K OHM 1/20W 1% AXIAL RN50C7152FRSL
RES 71.5Kohm 1/20W 1% AXIAL

RES 71.5Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C7152FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C7152FRSL-ND
Through Hole Resistors RN50C7152FRSL-ND
71.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

71.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C7152FRSL RN50C7152FRSL-ND
Product Name RES 71.5K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers