Vishay Intertechnology, Inc. METAL FILM,1/20W,715,1%,50PPM,BULK RN50C7150FB14

Description
METAL FILM,1/20W,715,1%,50 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/20W,715,1%,50 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/20W,715,1%,50PPM,BULK - RN50C7150FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/20W,715,1%,50PPM,BULK
RN50C7150FB14
METAL FILM,1/20W,715,1%,50PPM,BULK RN50C7150FB14
METAL FILM,1/20W,715,1%,50 PPM,BULK

METAL FILM,1/20W,715,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN50C7150FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C7150FB14-ND
Through Hole Resistors RN50C7150FB14-ND
715 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

715 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,715Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6512 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,715Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6512
Resistor,metal Film,715Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6512
Resistor,Metal Film,715Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,715Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C7150FB14 RN50C7150FB14-ND 54C6512
Product Name METAL FILM,1/20W,715,1%,50PPM,BULK Through Hole Resistors Resistor,metal Film,715Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers