Vishay Intertechnology, Inc. RES 69.8K OHM 1/20W .1% AXIAL RN50C6982BRSL

Description
RES 69.8Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 69.8Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8K OHM 1/20W .1% AXIAL - RN50C6982BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1/20W .1% AXIAL
RN50C6982BRSL
RES 69.8K OHM 1/20W .1% AXIAL RN50C6982BRSL
RES 69.8Kohm 1/20W .1% AXIAL

RES 69.8Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6982BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6982BRSL-ND
Through Hole Resistors RN50C6982BRSL-ND
69.8 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

69.8 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6982BRSL RN50C6982BRSL-ND
Product Name RES 69.8K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details