Vishay Intertechnology, Inc. RES 68.1 OHM 1/20W 1% AXIAL RN50C68R1FRSL

Description
RES 68.1ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1/20W 1% AXIAL - RN50C68R1FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/20W 1% AXIAL
RN50C68R1FRSL
RES 68.1 OHM 1/20W 1% AXIAL RN50C68R1FRSL
RES 68.1ohm 1/20W 1% AXIAL

RES 68.1ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C68R1FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C68R1FRSL-ND
Through Hole Resistors RN50C68R1FRSL-ND
68.1 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68.1 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C68R1FRSL RN50C68R1FRSL-ND
Product Name RES 68.1 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers