Vishay Intertechnology, Inc. RES 681 OHM 1/20W 1% AXIAL RN50C6810FBSL

Description
RES 681ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 681ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1/20W 1% AXIAL - RN50C6810FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1/20W 1% AXIAL
RN50C6810FBSL
RES 681 OHM 1/20W 1% AXIAL RN50C6810FBSL
RES 681ohm 1/20W 1% AXIAL

RES 681ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6810FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6810FBSL-ND
Through Hole Resistors RN50C6810FBSL-ND
681 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

681 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6810FBSL RN50C6810FBSL-ND
Product Name RES 681 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details