Vishay Intertechnology, Inc. RES 673 OHM 1/20W .1% AXIAL RN50C6730BR36

Description
RES 673ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 673ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 673 OHM 1/20W .1% AXIAL - RN50C6730BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 673 OHM 1/20W .1% AXIAL
RN50C6730BR36
RES 673 OHM 1/20W .1% AXIAL RN50C6730BR36
RES 673ohm 1/20W .1% AXIAL

RES 673ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6730BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6730BR36-ND
Through Hole Resistors RN50C6730BR36-ND
673 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

673 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6730BR36 RN50C6730BR36-ND
Product Name RES 673 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 673 ohms 673 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details