Vishay Intertechnology, Inc. RES 6.65K OHM 1/20W .5% AXIAL RN50C6651DBSL

Description
RES 6.65Kohm 1/20W .5% AXIAL
Request a Quote Datasheet
Description
RES 6.65Kohm 1/20W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM 1/20W .5% AXIAL - RN50C6651DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1/20W .5% AXIAL
RN50C6651DBSL
RES 6.65K OHM 1/20W .5% AXIAL RN50C6651DBSL
RES 6.65Kohm 1/20W .5% AXIAL

RES 6.65Kohm 1/20W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6651DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6651DBSL-ND
Through Hole Resistors RN50C6651DBSL-ND
6.65 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.65 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6651DBSL RN50C6651DBSL-ND
Product Name RES 6.65K OHM 1/20W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6650 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details