Vishay Intertechnology, Inc. Res Metal Film 6.65K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk RN50C6651DB14

Description
Res Metal Film 6.65K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 6.65K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 6.65K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk - RN50C6651DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.65K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk
RN50C6651DB14
Res Metal Film 6.65K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk RN50C6651DB14
Res Metal Film 6.65K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 6.65K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN50C6651DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6651DB14-ND
Through Hole Resistors RN50C6651DB14-ND
6.65 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.65 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.65Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6466 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.65Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6466
Resistor,metal Film,6.65Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6466
Resistor,Metal Film,6.65KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,6.65KOhms,200WV,.5+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C6651DB14 RN50C6651DB14-ND 54C6466
Product Name Res Metal Film 6.65K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,6.65Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details