Vishay Intertechnology, Inc. Vishay/DaleRES MIL 63.4 OHM 1% 1/20W RN50C63R4FRE6

Description
Vishay/DaleRES MIL 63.4ohm 1% 1/20W
Request a Quote Datasheet
Description
Vishay/DaleRES MIL 63.4ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES MIL 63.4 OHM 1% 1/20W - RN50C63R4FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES MIL 63.4 OHM 1% 1/20W
RN50C63R4FRE6
Vishay/DaleRES MIL 63.4 OHM 1% 1/20W RN50C63R4FRE6
Vishay/DaleRES MIL 63.4ohm 1% 1/20W

Vishay/DaleRES MIL 63.4ohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C63R4FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C63R4FRE6-ND
Through Hole Resistors RN50C63R4FRE6-ND
63.4 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

63.4 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,63.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6433 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,63.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6433
Resistor,metal Film,63.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6433
Resistor,Metal Film,63.4Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,63.4Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C63R4FRE6 RN50C63R4FRE6-ND 54C6433
Product Name Vishay/DaleRES MIL 63.4 OHM 1% 1/20W Through Hole Resistors Resistor,metal Film,63.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Resistance Range 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers