Vishay Intertechnology, Inc. RES 6.34K OHM 1/20W 1% AXIAL RN50C6341FBSL

Description
RES 6.34Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.34Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 1/20W 1% AXIAL - RN50C6341FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/20W 1% AXIAL
RN50C6341FBSL
RES 6.34K OHM 1/20W 1% AXIAL RN50C6341FBSL
RES 6.34Kohm 1/20W 1% AXIAL

RES 6.34Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6341FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6341FBSL-ND
Through Hole Resistors RN50C6341FBSL-ND
6.34 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.34 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6341FBSL RN50C6341FBSL-ND
Product Name RES 6.34K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6340 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details