Vishay Intertechnology, Inc. Through Hole Resistors RN50C61R9BRSL

Description
61.9 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
61.9 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C61R9BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C61R9BRSL-ND
Through Hole Resistors RN50C61R9BRSL-ND
61.9 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

61.9 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 61.9 OHM 1/20W .1% AXIAL - RN50C61R9BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/20W .1% AXIAL
RN50C61R9BRSL
RES 61.9 OHM 1/20W .1% AXIAL RN50C61R9BRSL
RES 61.9ohm 1/20W .1% AXIAL

RES 61.9ohm 1/20W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN50C61R9BRSL-ND RN50C61R9BRSL
Product Name Through Hole Resistors RES 61.9 OHM 1/20W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 61.9 ohms 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers