Vishay Intertechnology, Inc. RES 619 OHM 1/20W 1% AXIAL RN50C6190FRE6

Description
RES 619ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 619ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1/20W 1% AXIAL - RN50C6190FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/20W 1% AXIAL
RN50C6190FRE6
RES 619 OHM 1/20W 1% AXIAL RN50C6190FRE6
RES 619ohm 1/20W 1% AXIAL

RES 619ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6190FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6190FRE6-ND
Through Hole Resistors RN50C6190FRE6-ND
619 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

619 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,619Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6421 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,619Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6421
Resistor,metal Film,619Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6421
Resistor,Metal Film,619Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,619Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C6190FRE6 RN50C6190FRE6-ND 54C6421
Product Name RES 619 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,619Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details