Vishay Intertechnology, Inc. Through Hole Resistors RN50C57R6FRE6

Description
57.6 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
57.6 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C57R6FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C57R6FRE6-ND
Through Hole Resistors RN50C57R6FRE6-ND
57.6 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

57.6 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 57.6 OHM 1/20W 1% AXIAL - RN50C57R6FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 1/20W 1% AXIAL
RN50C57R6FRE6
RES 57.6 OHM 1/20W 1% AXIAL RN50C57R6FRE6
RES 57.6ohm 1/20W 1% AXIAL

RES 57.6ohm 1/20W 1% AXIAL

Supplier's Site
Resistor,metal Film,57.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6378 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,57.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6378
Resistor,metal Film,57.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6378
Resistor,Metal Film,57.6Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,57.6Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C57R6FRE6-ND RN50C57R6FRE6 54C6378
Product Name Through Hole Resistors RES 57.6 OHM 1/20W 1% AXIAL Resistor,metal Film,57.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 57.6 ohms 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details