Vishay Intertechnology, Inc. RES MIL 56.2K OHM 1% 1/20W RN50C5622FRE6

Description
RES MIL 56.2Kohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 56.2Kohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 56.2K OHM 1% 1/20W - RN50C5622FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 56.2K OHM 1% 1/20W
RN50C5622FRE6
RES MIL 56.2K OHM 1% 1/20W RN50C5622FRE6
RES MIL 56.2Kohm 1% 1/20W

RES MIL 56.2Kohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C5622FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C5622FRE6-ND
Through Hole Resistors RN50C5622FRE6-ND
56.2 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56.2 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,56.2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6374 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,56.2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6374
Resistor,metal Film,56.2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6374
Resistor,Metal Film,56.2KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,56.2KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C5622FRE6 RN50C5622FRE6-ND 54C6374
Product Name RES MIL 56.2K OHM 1% 1/20W Through Hole Resistors Resistor,metal Film,56.2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Resistance Range 56200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details