Vishay Intertechnology, Inc. RES 52.3K OHM 1/20W 1% AXIAL RN50C5232FB14

Description
RES 52.3Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 52.3Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1/20W 1% AXIAL - RN50C5232FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/20W 1% AXIAL
RN50C5232FB14
RES 52.3K OHM 1/20W 1% AXIAL RN50C5232FB14
RES 52.3Kohm 1/20W 1% AXIAL

RES 52.3Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C5232FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C5232FB14-ND
Through Hole Resistors RN50C5232FB14-ND
52.3 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

52.3 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C5232FB14 RN50C5232FB14-ND
Product Name RES 52.3K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers