Vishay Intertechnology, Inc. RES 49.9 OHM 1/20W 1% AXIAL RN50C49R9FRSL

Description
RES 49.9ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/20W 1% AXIAL - RN50C49R9FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/20W 1% AXIAL
RN50C49R9FRSL
RES 49.9 OHM 1/20W 1% AXIAL RN50C49R9FRSL
RES 49.9ohm 1/20W 1% AXIAL

RES 49.9ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C49R9FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C49R9FRSL-ND
Through Hole Resistors RN50C49R9FRSL-ND
49.9 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C49R9FRSL RN50C49R9FRSL-ND
Product Name RES 49.9 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details