Vishay Intertechnology, Inc. RES MIL 487 OHM 1% 1/20W RN50C4870FRE6

Description
RES MIL 487ohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 487ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 487 OHM 1% 1/20W - RN50C4870FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 487 OHM 1% 1/20W
RN50C4870FRE6
RES MIL 487 OHM 1% 1/20W RN50C4870FRE6
RES MIL 487ohm 1% 1/20W

RES MIL 487ohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C4870FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4870FRE6-ND
Through Hole Resistors RN50C4870FRE6-ND
487 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

487 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4870FRE6 RN50C4870FRE6-ND
Product Name RES MIL 487 OHM 1% 1/20W Through Hole Resistors
Resistance Range 487 ohms 487 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details