Vishay Intertechnology, Inc. RES 47.5 OHM 1/20W 1% AXIAL RN50C47R5FBSL

Description
RES 47.5ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1/20W 1% AXIAL - RN50C47R5FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/20W 1% AXIAL
RN50C47R5FBSL
RES 47.5 OHM 1/20W 1% AXIAL RN50C47R5FBSL
RES 47.5ohm 1/20W 1% AXIAL

RES 47.5ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C47R5FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C47R5FBSL-ND
Through Hole Resistors RN50C47R5FBSL-ND
47.5 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C47R5FBSL RN50C47R5FBSL-ND
Product Name RES 47.5 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers