Vishay Intertechnology, Inc. RES 47.5K OHM 1/20W 1% AXIAL RN50C4752FRSL

Description
RES 47.5Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/20W 1% AXIAL - RN50C4752FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/20W 1% AXIAL
RN50C4752FRSL
RES 47.5K OHM 1/20W 1% AXIAL RN50C4752FRSL
RES 47.5Kohm 1/20W 1% AXIAL

RES 47.5Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4752FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4752FRSL-ND
Through Hole Resistors RN50C4752FRSL-ND
47.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4752FRSL RN50C4752FRSL-ND
Product Name RES 47.5K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details