Vishay Intertechnology, Inc. RES MIL 47.5K OHM 1% 1/20W RN50C4752FRE6

Description
RES MIL 47.5Kohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 47.5Kohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 47.5K OHM 1% 1/20W - RN50C4752FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 47.5K OHM 1% 1/20W
RN50C4752FRE6
RES MIL 47.5K OHM 1% 1/20W RN50C4752FRE6
RES MIL 47.5Kohm 1% 1/20W

RES MIL 47.5Kohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C4752FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4752FRE6-ND
Through Hole Resistors RN50C4752FRE6-ND
47.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,47.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6249 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6249
Resistor,metal Film,47.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6249
Resistor,Metal Film,47.5KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,47.5KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C4752FRE6 RN50C4752FRE6-ND 54C6249
Product Name RES MIL 47.5K OHM 1% 1/20W Through Hole Resistors Resistor,metal Film,47.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Resistance Range 47500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details