Vishay Intertechnology, Inc. RES 475 OHM 1/20W 1% AXIAL RN50C4750FRSL

Description
RES 475ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 475ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1/20W 1% AXIAL - RN50C4750FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/20W 1% AXIAL
RN50C4750FRSL
RES 475 OHM 1/20W 1% AXIAL RN50C4750FRSL
RES 475ohm 1/20W 1% AXIAL

RES 475ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4750FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4750FRSL-ND
Through Hole Resistors RN50C4750FRSL-ND
475 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

475 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4750FRSL RN50C4750FRSL-ND
Product Name RES 475 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers