Vishay Intertechnology, Inc. RES 475 OHM 1/20W 1% AXIAL RN50C4750FBSL

Description
RES 475ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 475ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1/20W 1% AXIAL - RN50C4750FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/20W 1% AXIAL
RN50C4750FBSL
RES 475 OHM 1/20W 1% AXIAL RN50C4750FBSL
RES 475ohm 1/20W 1% AXIAL

RES 475ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4750FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4750FBSL-ND
Through Hole Resistors RN50C4750FBSL-ND
475 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

475 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4750FBSL RN50C4750FBSL-ND
Product Name RES 475 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details