Vishay Intertechnology, Inc. RES 470 OHM 1/20W .5% AXIAL RN50C4700DRSL

Description
RES 470ohm 1/20W .5% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/20W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/20W .5% AXIAL - RN50C4700DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/20W .5% AXIAL
RN50C4700DRSL
RES 470 OHM 1/20W .5% AXIAL RN50C4700DRSL
RES 470ohm 1/20W .5% AXIAL

RES 470ohm 1/20W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4700DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4700DRSL-ND
Through Hole Resistors RN50C4700DRSL-ND
470 Ohms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

470 Ohms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4700DRSL RN50C4700DRSL-ND
Product Name RES 470 OHM 1/20W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details