Vishay Intertechnology, Inc. RES 45.3 OHM 1/20W 1% AXIAL RN50C45R3FRSL

Description
RES 45.3ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 45.3ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3 OHM 1/20W 1% AXIAL - RN50C45R3FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 1/20W 1% AXIAL
RN50C45R3FRSL
RES 45.3 OHM 1/20W 1% AXIAL RN50C45R3FRSL
RES 45.3ohm 1/20W 1% AXIAL

RES 45.3ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C45R3FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C45R3FRSL-ND
Through Hole Resistors RN50C45R3FRSL-ND
45.3 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

45.3 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C45R3FRSL RN50C45R3FRSL-ND
Product Name RES 45.3 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details