Vishay Intertechnology, Inc. RES 45.3 OHM 1/20W 1% AXIAL RN50C45R3FBSL

Description
RES 45.3ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 45.3ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3 OHM 1/20W 1% AXIAL - RN50C45R3FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 1/20W 1% AXIAL
RN50C45R3FBSL
RES 45.3 OHM 1/20W 1% AXIAL RN50C45R3FBSL
RES 45.3ohm 1/20W 1% AXIAL

RES 45.3ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C45R3FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C45R3FBSL-ND
Through Hole Resistors RN50C45R3FBSL-ND
45.3 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

45.3 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C45R3FBSL RN50C45R3FBSL-ND
Product Name RES 45.3 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers