Vishay Intertechnology, Inc. Through Hole Resistors RN50C45R3FB14

Description
45.3 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
45.3 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C45R3FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C45R3FB14-ND
Through Hole Resistors RN50C45R3FB14-ND
45.3 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

45.3 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 45.3 OHM 1/20W 1% AXIAL - RN50C45R3FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 1/20W 1% AXIAL
RN50C45R3FB14
RES 45.3 OHM 1/20W 1% AXIAL RN50C45R3FB14
RES 45.3ohm 1/20W 1% AXIAL

RES 45.3ohm 1/20W 1% AXIAL

Supplier's Site
Resistor,metal Film,45.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6187 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,45.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6187
Resistor,metal Film,45.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6187
Resistor,Metal Film,45.3Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,45.3Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C45R3FB14-ND RN50C45R3FB14 54C6187
Product Name Through Hole Resistors RES 45.3 OHM 1/20W 1% AXIAL Resistor,metal Film,45.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 45.3 ohms 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details