Vishay Intertechnology, Inc. RES 432 OHM 1/20W 1% AXIAL RN50C4320FRSL

Description
RES 432ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 432ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 1/20W 1% AXIAL - RN50C4320FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1/20W 1% AXIAL
RN50C4320FRSL
RES 432 OHM 1/20W 1% AXIAL RN50C4320FRSL
RES 432ohm 1/20W 1% AXIAL

RES 432ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4320FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4320FRSL-ND
Through Hole Resistors RN50C4320FRSL-ND
432 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

432 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4320FRSL RN50C4320FRSL-ND
Product Name RES 432 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details