Vishay Intertechnology, Inc. RES 406 OHM 1/20W .1% AXIAL RN50C4060BRE6

Description
RES 406ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 406ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 406 OHM 1/20W .1% AXIAL - RN50C4060BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 406 OHM 1/20W .1% AXIAL
RN50C4060BRE6
RES 406 OHM 1/20W .1% AXIAL RN50C4060BRE6
RES 406ohm 1/20W .1% AXIAL

RES 406ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4060BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4060BRE6-ND
Through Hole Resistors RN50C4060BRE6-ND
406 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

406 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4060BRE6 RN50C4060BRE6-ND
Product Name RES 406 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 406 ohms 406 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers