Vishay Intertechnology, Inc. RES 3.92K OHM 1/20W 1% AXIAL RN50C3921FBSL

Description
RES 3.92Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.92Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 1/20W 1% AXIAL - RN50C3921FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/20W 1% AXIAL
RN50C3921FBSL
RES 3.92K OHM 1/20W 1% AXIAL RN50C3921FBSL
RES 3.92Kohm 1/20W 1% AXIAL

RES 3.92Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3921FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3921FBSL-ND
Through Hole Resistors RN50C3921FBSL-ND
3.92 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.92 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3921FBSL RN50C3921FBSL-ND
Product Name RES 3.92K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3920 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers