Vishay Intertechnology, Inc. RES 392 OHM 1/20W 1% AXIAL RN50C3920FBSL

Description
RES 392ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 392ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 1/20W 1% AXIAL - RN50C3920FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1/20W 1% AXIAL
RN50C3920FBSL
RES 392 OHM 1/20W 1% AXIAL RN50C3920FBSL
RES 392ohm 1/20W 1% AXIAL

RES 392ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3920FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3920FBSL-ND
Through Hole Resistors RN50C3920FBSL-ND
392 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

392 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3920FBSL RN50C3920FBSL-ND
Product Name RES 392 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details