Vishay Intertechnology, Inc. RES 38.3 OHM 1/20W 1% AXIAL RN50C38R3FRE6

Description
RES 38.3ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 38.3ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 1/20W 1% AXIAL - RN50C38R3FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1/20W 1% AXIAL
RN50C38R3FRE6
RES 38.3 OHM 1/20W 1% AXIAL RN50C38R3FRE6
RES 38.3ohm 1/20W 1% AXIAL

RES 38.3ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C38R3FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C38R3FRE6-ND
Through Hole Resistors RN50C38R3FRE6-ND
38.3 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

38.3 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,38.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6084 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,38.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6084
Resistor,metal Film,38.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6084
Resistor,Metal Film,38.3Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,38.3Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C38R3FRE6 RN50C38R3FRE6-ND 54C6084
Product Name RES 38.3 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,38.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details