Vishay Intertechnology, Inc. RES 3.88K OHM 1/20W .1% AXIAL RN50C3881BRSL

Description
RES 3.88Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.88Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.88K OHM 1/20W .1% AXIAL - RN50C3881BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.88K OHM 1/20W .1% AXIAL
RN50C3881BRSL
RES 3.88K OHM 1/20W .1% AXIAL RN50C3881BRSL
RES 3.88Kohm 1/20W .1% AXIAL

RES 3.88Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3881BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3881BRSL-ND
Through Hole Resistors RN50C3881BRSL-ND
3.88 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.88 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3881BRSL RN50C3881BRSL-ND
Product Name RES 3.88K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3880 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details