Vishay Intertechnology, Inc. Through Hole Resistors RN50C3881BBSL

Description
3.88 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.88 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C3881BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3881BBSL-ND
Through Hole Resistors RN50C3881BBSL-ND
3.88 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.88 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.88K OHM 1/20W .1% AXIAL - RN50C3881BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.88K OHM 1/20W .1% AXIAL
RN50C3881BBSL
RES 3.88K OHM 1/20W .1% AXIAL RN50C3881BBSL
RES 3.88Kohm 1/20W .1% AXIAL

RES 3.88Kohm 1/20W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN50C3881BBSL-ND RN50C3881BBSL
Product Name Through Hole Resistors RES 3.88K OHM 1/20W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers