Vishay Intertechnology, Inc. RES 3.83K OHM 1/20W 1% AXIAL RN50C3831FRSL

Description
RES 3.83Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.83Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1/20W 1% AXIAL - RN50C3831FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/20W 1% AXIAL
RN50C3831FRSL
RES 3.83K OHM 1/20W 1% AXIAL RN50C3831FRSL
RES 3.83Kohm 1/20W 1% AXIAL

RES 3.83Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3831FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3831FRSL-ND
Through Hole Resistors RN50C3831FRSL-ND
3.83 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.83 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3831FRSL RN50C3831FRSL-ND
Product Name RES 3.83K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3830 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details