Vishay Intertechnology, Inc. RES 383 OHM 1/20W 1% AXIAL RN50C3830FRSL

Description
RES 383ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 383ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1/20W 1% AXIAL - RN50C3830FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1/20W 1% AXIAL
RN50C3830FRSL
RES 383 OHM 1/20W 1% AXIAL RN50C3830FRSL
RES 383ohm 1/20W 1% AXIAL

RES 383ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3830FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3830FRSL-ND
Through Hole Resistors RN50C3830FRSL-ND
383 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

383 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3830FRSL RN50C3830FRSL-ND
Product Name RES 383 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers