Vishay Intertechnology, Inc. RES 370 OHM 1/20W .1% AXIAL RN50C3700BBSL

Description
RES 370ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 370ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 370 OHM 1/20W .1% AXIAL - RN50C3700BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 370 OHM 1/20W .1% AXIAL
RN50C3700BBSL
RES 370 OHM 1/20W .1% AXIAL RN50C3700BBSL
RES 370ohm 1/20W .1% AXIAL

RES 370ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3700BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3700BBSL-ND
Through Hole Resistors RN50C3700BBSL-ND
370 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

370 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3700BBSL RN50C3700BBSL-ND
Product Name RES 370 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 370 ohms 370 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers