Vishay Intertechnology, Inc. RES 365K OHM 1/20W 1% AXIAL RN50C3653FB14

Description
RES 365Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 365Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365K OHM 1/20W 1% AXIAL - RN50C3653FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365K OHM 1/20W 1% AXIAL
RN50C3653FB14
RES 365K OHM 1/20W 1% AXIAL RN50C3653FB14
RES 365Kohm 1/20W 1% AXIAL

RES 365Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3653FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3653FB14-ND
Through Hole Resistors RN50C3653FB14-ND
365 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

365 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3653FB14 RN50C3653FB14-ND
Product Name RES 365K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details