Vishay Intertechnology, Inc. RES MIL 3.57K OHM 1% 1/20W RN50C3571FRE6

Description
RES MIL 3.57Kohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 3.57Kohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 3.57K OHM 1% 1/20W - RN50C3571FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 3.57K OHM 1% 1/20W
RN50C3571FRE6
RES MIL 3.57K OHM 1% 1/20W RN50C3571FRE6
RES MIL 3.57Kohm 1% 1/20W

RES MIL 3.57Kohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C3571FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3571FRE6-ND
Through Hole Resistors RN50C3571FRE6-ND
3.57 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.57 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.57Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6045 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.57Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6045
Resistor,metal Film,3.57Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6045
Resistor,Metal Film,3.57KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,3.57KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C3571FRE6 RN50C3571FRE6-ND 54C6045
Product Name RES MIL 3.57K OHM 1% 1/20W Through Hole Resistors Resistor,metal Film,3.57Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Resistance Range 3570 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers