Vishay Intertechnology, Inc. Res Metal Film 3.57K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole RN50C3571FB14

Description
Res Metal Film 3.57K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 3.57K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.57K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole - RN50C3571FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.57K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole
RN50C3571FB14
Res Metal Film 3.57K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole RN50C3571FB14
Res Metal Film 3.57K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 3.57K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN50C3571FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3571FB14-ND
Through Hole Resistors RN50C3571FB14-ND
3.57 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.57 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3571FB14 RN50C3571FB14-ND
Product Name Res Metal Film 3.57K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers