Vishay Intertechnology, Inc. RES 34 OHM 1/20W 1% AXIAL RN50C34R0FB14

Description
RES 34ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 34ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34 OHM 1/20W 1% AXIAL - RN50C34R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 1/20W 1% AXIAL
RN50C34R0FB14
RES 34 OHM 1/20W 1% AXIAL RN50C34R0FB14
RES 34ohm 1/20W 1% AXIAL

RES 34ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C34R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C34R0FB14-ND
Through Hole Resistors RN50C34R0FB14-ND
34 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

34 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,34Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6006 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,34Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6006
Resistor,metal Film,34Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6006
Resistor,Metal Film,34Ohms,200WV,1+ /-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,34Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C34R0FB14 RN50C34R0FB14-ND 54C6006
Product Name RES 34 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,34Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34 ohms 34 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers