Vishay Intertechnology, Inc. RES 34.8K OHM 1/20W 1% AXIAL RN50C3482FRSL

Description
RES 34.8Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 34.8Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 1/20W 1% AXIAL - RN50C3482FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/20W 1% AXIAL
RN50C3482FRSL
RES 34.8K OHM 1/20W 1% AXIAL RN50C3482FRSL
RES 34.8Kohm 1/20W 1% AXIAL

RES 34.8Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3482FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3482FRSL-ND
Through Hole Resistors RN50C3482FRSL-ND
34.8 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

34.8 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3482FRSL RN50C3482FRSL-ND
Product Name RES 34.8K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details