Vishay Intertechnology, Inc. RES 340K OHM 1/20W 1% AXIAL RN50C3403FB14

Description
RES 340Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 340Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340K OHM 1/20W 1% AXIAL - RN50C3403FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340K OHM 1/20W 1% AXIAL
RN50C3403FB14
RES 340K OHM 1/20W 1% AXIAL RN50C3403FB14
RES 340Kohm 1/20W 1% AXIAL

RES 340Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3403FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3403FB14-ND
Through Hole Resistors RN50C3403FB14-ND
340 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

340 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3403FB14 RN50C3403FB14-ND
Product Name RES 340K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers