Vishay Intertechnology, Inc. RES MIL 340 OHM 1% 1/20W RN50C3400FRE6

Description
RES MIL 340ohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 340ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 340 OHM 1% 1/20W - RN50C3400FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 340 OHM 1% 1/20W
RN50C3400FRE6
RES MIL 340 OHM 1% 1/20W RN50C3400FRE6
RES MIL 340ohm 1% 1/20W

RES MIL 340ohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C3400FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3400FRE6-ND
Through Hole Resistors RN50C3400FRE6-ND
340 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

340 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3400FRE6 RN50C3400FRE6-ND
Product Name RES MIL 340 OHM 1% 1/20W Through Hole Resistors
Resistance Range 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers