Vishay Intertechnology, Inc. RES 336 OHM 1/20W .1% AXIAL RN50C3360BB14

Description
RES 336ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 336ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 336 OHM 1/20W .1% AXIAL - RN50C3360BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 336 OHM 1/20W .1% AXIAL
RN50C3360BB14
RES 336 OHM 1/20W .1% AXIAL RN50C3360BB14
RES 336ohm 1/20W .1% AXIAL

RES 336ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3360BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3360BB14-ND
Through Hole Resistors RN50C3360BB14-ND
336 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

336 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3360BB14 RN50C3360BB14-ND
Product Name RES 336 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 336 ohms 336 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details