Vishay Intertechnology, Inc. RES 332K OHM 1/20W 1% AXIAL RN50C3323FR36

Description
RES 332Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 332Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/20W 1% AXIAL - RN50C3323FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/20W 1% AXIAL
RN50C3323FR36
RES 332K OHM 1/20W 1% AXIAL RN50C3323FR36
RES 332Kohm 1/20W 1% AXIAL

RES 332Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3323FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3323FR36-ND
Through Hole Resistors RN50C3323FR36-ND
332 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

332 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3323FR36 RN50C3323FR36-ND
Product Name RES 332K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details