Vishay Intertechnology, Inc. RES 332K OHM 1/20W .1% AXIAL RN50C3323BB14

Description
RES 332Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 332Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/20W .1% AXIAL - RN50C3323BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/20W .1% AXIAL
RN50C3323BB14
RES 332K OHM 1/20W .1% AXIAL RN50C3323BB14
RES 332Kohm 1/20W .1% AXIAL

RES 332Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3323BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3323BB14-ND
Through Hole Resistors RN50C3323BB14-ND
332 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

332 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3323BB14 RN50C3323BB14-ND
Product Name RES 332K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details