Vishay Intertechnology, Inc. RES 3.32K OHM 1/20W 1% AXIAL RN50C3321FRSL

Description
RES 3.32Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/20W 1% AXIAL - RN50C3321FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/20W 1% AXIAL
RN50C3321FRSL
RES 3.32K OHM 1/20W 1% AXIAL RN50C3321FRSL
RES 3.32Kohm 1/20W 1% AXIAL

RES 3.32Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3321FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3321FRSL-ND
Through Hole Resistors RN50C3321FRSL-ND
3.32 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.32 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3321FRSL RN50C3321FRSL-ND
Product Name RES 3.32K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details